Amphenol Industrial Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial 97-418-20S

Description
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-20 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial - 97J5861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial
97J5861
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial 97J5861
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-20 RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5861
Product Name Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details