Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-416S-8P

Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote
Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-416S-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-416S-8P
Connectors Circular, Industrial - Metal, Insert Only 97-416S-8P
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
Circular Insert, Pin, 5Way, No Contacts; Product Range Amphenol Industrial - 97J5860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, No Contacts; Product Range Amphenol Industrial
97J5860
Circular Insert, Pin, 5Way, No Contacts; Product Range Amphenol Industrial 97J5860
CIRCULAR INSERT, PIN, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 16S Shells; Insert Arrangement:16S-8 RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 16S Shells; Insert Arrangement:16S-8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-416S-8P 97J5860
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Pin, 5Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data