Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-4108B22-14PX-662

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J5855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J5855
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J5855
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5855
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data