Amphenol Industrial Plug Rohs Compliant Amphenol Industrial 97-4108B-14S-2P(621)

Description
PLUG ROHS COMPLIANT: YES
Description
PLUG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug Rohs Compliant Amphenol Industrial - 25H6027 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
25H6027
Plug Rohs Compliant Amphenol Industrial 25H6027
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site
connector,metal circ,rt angle plug,size14s,for 4#16 crimp pin cont,black finish - 70110878 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size14s,for 4#16 crimp pin cont,black finish
70110878
connector,metal circ,rt angle plug,size14s,for 4#16 crimp pin cont,black finish 70110878
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (621) Finish, (Accessories Are on Page , , and )
    Specifications
  • Standard Shell Finish: Black Zinc
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 25H6027 70110878
Product Name Plug Rohs Compliant Amphenol Industrial connector,metal circ,rt angle plug,size14s,for 4#16 crimp pin cont,black finish
Geometry Right Angle
Termination Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details