Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-4108A22-14S-621

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J5850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J5850
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J5850
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5850
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details