Amphenol Industrial Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97-4106A28-12P-621

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:28-12; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:28-12; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 97J5848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
97J5848
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97J5848
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:28-12; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:28-12; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5848
Product Name Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details