CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16S-1; Contact Material:Copper RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J5836 |
| Product Name | Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |