Amphenol Industrial Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97-4106A14S-5P

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-5; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-5; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial - 95C0604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
95C0604
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 95C0604
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-5; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-5; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95C0604
Product Name Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823589-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details