Amphenol Industrial connector,metal circ,str plug,size 28,for 4 #16 crimp contacts,clear finish 97-4106A-18-4P

Description
97 Series Crimp Type Straight Rear Release Plug The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C
Description
97 Series Crimp Type Straight Rear Release Plug The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector,metal circ,str plug,size 28,for 4 #16 crimp contacts,clear finish
70108713
connector,metal circ,str plug,size 28,for 4 #16 crimp contacts,clear finish 70108713
97 Series Crimp Type Straight Rear Release Plug The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Straight Rear Release Plug
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 4, Pin Amphenol Industrial - 25H5422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 4, Pin Amphenol Industrial
25H5422
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 4, Pin Amphenol Industrial 25H5422
Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 4, Pin

Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 4, Pin

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70108713 25H5422
Product Name connector,metal circ,str plug,size 28,for 4 #16 crimp contacts,clear finish Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 4, Pin Amphenol Industrial
Geometry Straight
Termination Crimp
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details