Amphenol Corporation connector,metal circ,str plug,size 18,for 10#16 crimp socket cont,black finish 97-4106A-18-19S(621)

Description
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C
Description
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector,metal circ,str plug,size 18,for 10#16 crimp socket cont,black finish
70110514
connector,metal circ,str plug,size 18,for 10#16 crimp socket cont,black finish 70110514
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (621) Finish, (Accessories Are on Page , , and )
    Specifications
  • Standard Shell Finish: Black Zinc
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70110514
Product Name connector,metal circ,str plug,size 18,for 10#16 crimp socket cont,black finish
Geometry Straight
Termination Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details