CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J5814 |
| Product Name | Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |