Amphenol Industrial Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-4101A22-14P-662

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J5813 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J5813
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J5813
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-14; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5813
Product Name Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers