CIRCULAR CONNECTOR, RECEPTACLE, 28-12, PANEL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts;
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 25H5054 | 70109724 |
| Product Name | Circular Connector, Receptacle, 28-12, Panel; Product Range Amphenol Industrial | connector,metal circ,cable recept,size 28,for 26#16 crimp socket cont,black fin |
| Connector Type | Circular / Cylindrical Connectors | |
| Geometry | Straight | |
| Termination | Crimp | |
| Coupling | Threaded |