Amphenol Industrial connector,metal circ,cable recept housing,size 22,for 19#16 crimp socket,clear 97-4101A-22-14S

Description
97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C
Description
97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector,metal circ,cable recept housing,size 22,for 19#16 crimp socket,clear
70108156
connector,metal circ,cable recept housing,size 22,for 19#16 crimp socket,clear 70108156
97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Receptacle, 19 Rohs Compliant Amphenol Industrial - 25H5027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Receptacle, 19 Rohs Compliant Amphenol Industrial
25H5027
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Receptacle, 19 Rohs Compliant Amphenol Industrial 25H5027
Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Receptacle, 19 RoHS Compliant: No

Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Receptacle, 19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70108156 25H5027
Product Name connector,metal circ,cable recept housing,size 22,for 19#16 crimp socket,clear Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Receptacle, 19 Rohs Compliant Amphenol Industrial
Geometry Straight
Termination Crimp
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data