Amphenol Industrial Mil Spec Cir Conn, Rcpt, 18-4, Crimp; Product Range Amphenol Industrial 97-4101A-18-4P

Description
MIL SPEC CIR CONN, RCPT, 18-4, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-4
Datasheet
Description
MIL SPEC CIR CONN, RCPT, 18-4, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Rcpt, 18-4, Crimp; Product Range Amphenol Industrial - 25H4990 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 18-4, Crimp; Product Range Amphenol Industrial
25H4990
Mil Spec Cir Conn, Rcpt, 18-4, Crimp; Product Range Amphenol Industrial 25H4990
MIL SPEC CIR CONN, RCPT, 18-4, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-4

MIL SPEC CIR CONN, RCPT, 18-4, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25H4990
Product Name Mil Spec Cir Conn, Rcpt, 18-4, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details