Amphenol Industrial Circular Connector Receptacle, Size 16S, 7 Position, Wall; Product Range Amphenol Industrial 97-4100A16S-1PW

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16S-1; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16S-1; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Product Range Amphenol Industrial - 97J5807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Product Range Amphenol Industrial
97J5807
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Product Range Amphenol Industrial 97J5807
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16S-1; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16S-1; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5807
Product Name Circular Connector Receptacle, Size 16S, 7 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details