Amphenol Industrial Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial 97-4100A-20-07S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial - 32C0092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial
32C0092
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial 32C0092
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C0092
Product Name Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data