Amphenol Corporation Mil Series Connector, 5 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial 97-4100A-16S-8P

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mil Series Connector, 5 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial - 95AJ5765 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 5 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial
95AJ5765
Mil Series Connector, 5 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial 95AJ5765
MIL SERIES CONNECTOR, 5 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 5 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, RECEPTACLE

Supplier's Site
Fort Worth, TX, USA
connector,metal circ,wall recept housing,size 16s,for 5#16 crimp pin cont,clear
70107854
connector,metal circ,wall recept housing,size 16s,for 5#16 crimp pin cont,clear 70107854
97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-4100A-16S-8P 95AJ5765 70107854
Product Name Mil Series Connector, 5 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial connector,metal circ,wall recept housing,size 16s,for 5#16 crimp pin cont,clear
Geometry Straight
Termination Crimp
Mounting Chassis
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details