Amphenol Industrial Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial 97-36-6S

Description
CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:4 RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial - 96F6011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial
96F6011
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial 96F6011
CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:4 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F6011
Product Name Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details