Amphenol Industrial Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial 97-36-6P

Description
CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Insert Arrangement:36-6RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Insert Arrangement:36-6RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial - 96F6010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial
96F6010
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial 96F6010
CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Insert Arrangement:36-6RoHS Compliant: No

CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Insert Arrangement:36-6RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F6010
Product Name Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products