Amphenol Industrial Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial 97-36-403S

Description
CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:16RoHS Compliant: No
Description
CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:16RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial - 96F6020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial
96F6020
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial 96F6020
CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
Ab Ins Kit 36-403S 52#16 Amphenol Industrial - 67H2819 - Newark, An Avnet Company
Chicago, IL, United States
Ab Ins Kit 36-403S 52#16 Amphenol Industrial
67H2819
Ab Ins Kit 36-403S 52#16 Amphenol Industrial 67H2819
AB INS KIT 36-403S 52#16

AB INS KIT 36-403S 52#16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96F6020 67H2819
Product Name Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial Ab Ins Kit 36-403S 52#16 Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers