Amphenol Industrial Circular Insert, Socket, 22Way, Solder; Product Range Amphenol Industrial 97-36-1S

Description
CIRCULAR INSERT, SOCKET, 22WAY, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:12RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, SOCKET, 22WAY, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:12RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 22Way, Solder; Product Range Amphenol Industrial - 96F6007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 22Way, Solder; Product Range Amphenol Industrial
96F6007
Circular Insert, Socket, 22Way, Solder; Product Range Amphenol Industrial 96F6007
CIRCULAR INSERT, SOCKET, 22WAY, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 22WAY, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F6007
Product Name Circular Insert, Socket, 22Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data