Amphenol Industrial Circular Insert, Socket, 22Way, 36-1, Solder; Product Range Amphenol Industrial 97-36-1P

Description
CIRCULAR INSERT, SOCKET, 22WAY, 36-1, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells RoHS Compliant: No
Description
CIRCULAR INSERT, SOCKET, 22WAY, 36-1, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 22Way, 36-1, Solder; Product Range Amphenol Industrial - 77J6700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 22Way, 36-1, Solder; Product Range Amphenol Industrial
77J6700
Circular Insert, Socket, 22Way, 36-1, Solder; Product Range Amphenol Industrial 77J6700
CIRCULAR INSERT, SOCKET, 22WAY, 36-1, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 22WAY, 36-1, SOLDER; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77J6700
Product Name Circular Insert, Socket, 22Way, 36-1, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief Sleeve (CAT 5e/6a) - 110629 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details