Amphenol Corporation Connectors Circular, Industrial - Metal, Insert Only 97-32-7S

Description
AI-97-Insert 32-7S
Request a Quote
Description
AI-97-Insert 32-7S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-32-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-32-7S
Connectors Circular, Industrial - Metal, Insert Only 97-32-7S
AI-97-Insert 32-7S

AI-97-Insert 32-7S

Buy Now
Fort Worth, TX, USA
connector comp,insert,size 32,blue insul,7#12 & 28#16 solder cup socket contact
70141520
connector comp,insert,size 32,blue insul,7#12 & 28#16 solder cup socket contact 70141520
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 35Way, Solder; Product Range Amphenol Industrial - 05F2072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 35Way, Solder; Product Range Amphenol Industrial
05F2072
Circular Insert, Socket, 35Way, Solder; Product Range Amphenol Industrial 05F2072
CIRCULAR INSERT, SOCKET, 35WAY, SOLDER; Product Range:97 Series; No. of Contacts:35Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 35WAY, SOLDER; Product Range:97 Series; No. of Contacts:35Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-32-7S 70141520 05F2072
Product Name Connectors Circular, Industrial - Metal, Insert Only connector comp,insert,size 32,blue insul,7#12 & 28#16 solder cup socket contact Circular Insert, Socket, 35Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data