Amphenol Corporation Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial 97-32-414S

Description
AB INS KIT 32-414S 52#16
Request a Quote
Description
AB INS KIT 32-414S 52#16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-32-414S - PEI-Genesis
Philadelphia, PA, United States
AB INS KIT 32-414S 52#16

AB INS KIT 32-414S 52#16

Buy Now
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial - 96F6005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial
96F6005
Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial 96F6005
CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 52WAY, SOLDER; Product Range:97 Series; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 Rohs Compliant Amphenol Industrial - 97J5800 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 Rohs Compliant Amphenol Industrial
97J5800
Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 Rohs Compliant Amphenol Industrial 97J5800
Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 RoHS Compliant: Yes

Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-32-414S 96F6005 97J5800
Product Name Circular Insert, Socket, 52Way, Solder; Product Range Amphenol Industrial Circular Connector Insert, Mil-C-5015 Equivalent, 52, Socket, Solder, 32, 32-414 Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details