Amphenol Industrial Product Range Amphenol Industrial 97-32-414S.

Description
Product Range:-; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Insert Arrangement:32-414; Connector Shell Size:32 RoHS Compliant: No
Description
Product Range:-; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Insert Arrangement:32-414; Connector Shell Size:32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 30AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
30AC6119
Product Range Amphenol Industrial 30AC6119
Product Range:-; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Insert Arrangement:32-414; Connector Shell Size:32 RoHS Compliant: No

Product Range:-; No. of Contacts:52Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Insert Arrangement:32-414; Connector Shell Size:32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC6119
Product Name Product Range Amphenol Industrial
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details