Amphenol Industrial Circular Insert, Socket, 4Way; Product Range Amphenol Industrial 97-32-17S

Description
CIRCULAR INSERT, SOCKET, 4WAY; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Insert Arrangement:32-17 RoHS Compliant: No
Description
CIRCULAR INSERT, SOCKET, 4WAY; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Insert Arrangement:32-17 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 4Way; Product Range Amphenol Industrial - 96F6004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way; Product Range Amphenol Industrial
96F6004
Circular Insert, Socket, 4Way; Product Range Amphenol Industrial 96F6004
CIRCULAR INSERT, SOCKET, 4WAY; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 97J5798 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
97J5798
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97J5798
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 32 SHELL SIZE, 32-17 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 32,blueinsul,4 #4 solder cup socket contact
70141524
connector comp,insert only,size 32,blueinsul,4 #4 solder cup socket contact 70141524
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 96F6004 97J5798 70141524
Product Name Circular Insert, Socket, 4Way; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 32 Shell Size, 32-17 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 32,blueinsul,4 #4 solder cup socket contact
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details