Amphenol Industrial Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 97-32-17S(431)

Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 67K7603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
67K7603
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 67K7603
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K7603
Product Name Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products