Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-32-13S

Description
AI-97-Insert 32-13S
Request a Quote Datasheet
Description
AI-97-Insert 32-13S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-32-13S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-32-13S
Connectors Circular, Industrial - Metal, Insert Only 97-32-13S
AI-97-Insert 32-13S

AI-97-Insert 32-13S

Buy Now
Circular Insert, Socket, 23Way, Solder; Product Range Amphenol Industrial - 05F2073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 23Way, Solder; Product Range Amphenol Industrial
05F2073
Circular Insert, Socket, 23Way, Solder; Product Range Amphenol Industrial 05F2073
CIRCULAR INSERT, SOCKET, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-32-13S 05F2073
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 23Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 486-3582-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details