Amphenol Industrial Circular Insert, Pin, 23Way, Solder; Product Range Amphenol Industrial 97-32-13P

Description
CIRCULAR INSERT, PIN, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: No
Description
CIRCULAR INSERT, PIN, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 23Way, Solder; Product Range Amphenol Industrial - 96F6001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 23Way, Solder; Product Range Amphenol Industrial
96F6001
Circular Insert, Pin, 23Way, Solder; Product Range Amphenol Industrial 96F6001
CIRCULAR INSERT, PIN, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 23WAY, SOLDER; Product Range:97 Series; No. of Contacts:23Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 32,blueinsul,5#12 & 18#16 solder cup pin cont
70141521
connector comp,insert only,size 32,blueinsul,5#12 & 18#16 solder cup pin cont 70141521
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F6001 70141521
Product Name Circular Insert, Pin, 23Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 32,blueinsul,5#12 & 18#16 solder cup pin cont
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details