Amphenol Industrial Circular Connector Plug Size 32, 52 Position, Cable; Product Range Amphenol Industrial 97-3108B32-414SW

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 52 Position, Cable; Product Range Amphenol Industrial - 97J5795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 52 Position, Cable; Product Range Amphenol Industrial
97J5795
Circular Connector Plug Size 32, 52 Position, Cable; Product Range Amphenol Industrial 97J5795
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5795
Product Name Circular Connector Plug Size 32, 52 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details