Amphenol Industrial Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial 97-3108B24-21S

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial - 97J5766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
97J5766
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial 97J5766
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5766
Product Name Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data