Amphenol Industrial Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial 97-3108B22-8S

Description
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO
Description
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial - 97J5757 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial
97J5757
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial 97J5757
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 22 SHELL SIZE, 22-8 INSERT ARRANGEMENT, PLUG GENDER, 2 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5757
Product Name Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 22 Shell Size, 22-8 Insert Arrangement, Plug Gender, 2 Contacts Rohs Compliant Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details