Amphenol Industrial Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial 97-3108B22-22SX

Description
AB 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
AB 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108B22-22SX - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#8 SKT PLUG

AB 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial - 03H2747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial
03H2747
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial 03H2747
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108B22-22SX 03H2747
Product Name Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details