Amphenol Corporation Circular Connector Plug Size 20, 17Pos, Cable; Connector Type Amphenol Industrial 97-3108B20-29SW

Description
AB 17C 17#16 SKT PLUG
Request a Quote
Description
AB 17C 17#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108B20-29SW - PEI-Genesis
Philadelphia, PA, United States
AB 17C 17#16 SKT PLUG

AB 17C 17#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 17Pos, Cable; Connector Type Amphenol Industrial - 97J5735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17Pos, Cable; Connector Type Amphenol Industrial
97J5735
Circular Connector Plug Size 20, 17Pos, Cable; Connector Type Amphenol Industrial 97J5735
CIRCULAR CONNECTOR PLUG SIZE 20, 17POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108B20-29SW 97J5735
Product Name Circular Connector Plug Size 20, 17Pos, Cable; Connector Type Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data