Amphenol Industrial Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 20 Shell Size, 20-27 Insert Arrangement, Plug Gender, 14 Contacts Rohs Compliant Amphenol Indust... 97-3108B20-27P

Description
97-3108B20-27P
Request a Quote
Description
97-3108B20-27P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108B20-27P - PEI-Genesis
Philadelphia, PA, United States
97-3108B20-27P

97-3108B20-27P

Buy Now
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 20 Shell Size, 20-27 Insert Arrangement, Plug Gender, 14 Contacts Rohs Compliant Amphenol Indust... - 67H2813 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 20 Shell Size, 20-27 Insert Arrangement, Plug Gender, 14 Contacts Rohs Compliant Amphenol Indust...
67H2813
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 20 Shell Size, 20-27 Insert Arrangement, Plug Gender, 14 Contacts Rohs Compliant Amphenol Indust... 67H2813
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-27 INSERT ARRANGEMENT, PLUG GENDER, 14 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-27 INSERT ARRANGEMENT, PLUG GENDER, 14 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108B20-27P 67H2813
Product Name Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 20 Shell Size, 20-27 Insert Arrangement, Plug Gender, 14 Contacts Rohs Compliant Amphenol Indust...
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details