Amphenol Industrial Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial 97-3108B20-15S

Description
AB 7C 7#12 SKT PLUG
Request a Quote
Description
AB 7C 7#12 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol 97J5730 is a Circular Connector Plug designed for industrial applications, featuring a size 20 shell and a 7-position insert arrangement. Constructed from high-grade aluminum alloy, this connector provides durability and environmental protection. It is suitable for various applications including factory automation, robotics, and medical equipment. The connector supports both solder and crimp terminations, offering flexibility in installation. It is UL and CSA recognized, ensuring compliance with safety standards. The product is RoHS compliant, making it an environmentally friendly choice. This connector is part of the widely used MIL-5015 style series, known for its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Amphenol 97J5730 is a Circular Connector Plug designed for industrial applications, featuring a size 20 shell and a 7-position insert arrangement. Constructed from high-grade aluminum alloy, this connector provides durability and environmental protection. It is suitable for various applications including factory automation, robotics, and medical equipment. The connector supports both solder and crimp terminations, offering flexibility in installation. It is UL and CSA recognized, ensuring compliance with safety standards. The product is RoHS compliant, making it an environmentally friendly choice. This connector is part of the widely used MIL-5015 style series, known for its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108B20-15S - PEI-Genesis
Philadelphia, PA, United States
AB 7C 7#12 SKT PLUG

AB 7C 7#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial - 97J5730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial
97J5730
Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial 97J5730
CIRCULAR CONNECTOR PLUG, SIZE 20, 7POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-15 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108B20-15S 97J5730
Product Name Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers