AB 6C 1#16 5#12 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 7POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20; Insert Arrangement:20-15 RoHS Compliant: No
CIRCULAR, PLUG, R/A, 20-15, CABLE, PRODUCT RANGE:97 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ARRANGEMENT:20-15, CONNECTOR, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3108B20-15P | 97J5729 | 15977379 |
| Product Name | Circular Connector Plug, Size 20, 7Pos, Cable; Connector Type Amphenol Industrial | Plug/Receptacle | |
| Gender | Male / Plug | Male / Plug | Male / Plug |