Amphenol Industrial Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial 97-3108B-28(850)

Description
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial - 96F5907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial
96F5907
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial 96F5907
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Gender:Plug RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5907
Product Name Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details