Amphenol Industrial Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial 97-3108B-28-2P

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-2 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial - 92C3368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial
92C3368
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial 92C3368
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C3368
Product Name Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details