Amphenol Industrial Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 97-3108B-24(850)

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:24; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:24; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 96F5912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
96F5912
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 96F5912
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:24; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:24; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F5912
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products