Amphenol Corporation connector,metal circ,rt angle plug,size22,19 #16 solder pin contact,olive drab 97-3108B-22-14P

Description
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Description
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Datasheet
Datasheet Summary
Powered by GS/AI

The Mil Spec Cir Conn, Plug, 22-14, Solder, part of the Amphenol 97 Series, is designed for general duty applications across various industries, including automotive and robotics. This connector features a right-angle plug shell style with 19 solder pin contacts and a threaded coupling mechanism for secure connections. The shell is constructed from high-grade aluminum alloy, providing durability and environmental protection. The product is RoHS compliant and offers a variety of shell styles and finishes, including cadmium and environmentally friendly zinc alloy options. This connector is suitable for applications requiring reliable performance in non-environmental conditions.

Datasheet Summary
Powered by GS/AI

The Mil Spec Cir Conn, Plug, 22-14, Solder, part of the Amphenol 97 Series, is designed for general duty applications across various industries, including automotive and robotics. This connector features a right-angle plug shell style with 19 solder pin contacts and a threaded coupling mechanism for secure connections. The shell is constructed from high-grade aluminum alloy, providing durability and environmental protection. The product is RoHS compliant and offers a variety of shell styles and finishes, including cadmium and environmentally friendly zinc alloy options. This connector is suitable for applications requiring reliable performance in non-environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,rt angle plug,size22,19 #16 solder pin contact,olive drab - 70109804 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size22,19 #16 solder pin contact,olive drab
70109804
connector,metal circ,rt angle plug,size22,19 #16 solder pin contact,olive drab 70109804
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Mil Spec Cir Conn, Plug, 22-14, Solder; Product Range Amphenol Industrial - 25H3490 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 22-14, Solder; Product Range Amphenol Industrial
25H3490
Mil Spec Cir Conn, Plug, 22-14, Solder; Product Range Amphenol Industrial 25H3490
MIL SPEC CIR CONN, PLUG, 22-14, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-14 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 22-14, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70109804 25H3490
Product Name connector,metal circ,rt angle plug,size22,19 #16 solder pin contact,olive drab Mil Spec Cir Conn, Plug, 22-14, Solder; Product Range Amphenol Industrial
Geometry Right Angle
Termination Solder
Mounting Free Hanging
Coupling Threaded Threaded
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213657-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details