Amphenol Industrial Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3108B-20(0850)

Description
CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial - 96F5901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial
96F5901
Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial 96F5901
CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Plug RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5901
Product Name Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details