Amphenol Industrial Connector, Circular, Housing, Plug, Cable; Product Range Amphenol Industrial 97-3108B-16(850)

Description
CONNECTOR, CIRCULAR, HOUSING, PLUG, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:16 RoHS Compliant: No
Datasheet
Description
CONNECTOR, CIRCULAR, HOUSING, PLUG, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular, Housing, Plug, Cable; Product Range Amphenol Industrial - 27W9132 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Housing, Plug, Cable; Product Range Amphenol Industrial
27W9132
Connector, Circular, Housing, Plug, Cable; Product Range Amphenol Industrial 27W9132
CONNECTOR, CIRCULAR, HOUSING, PLUG, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:16 RoHS Compliant: No

CONNECTOR, CIRCULAR, HOUSING, PLUG, CABLE; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Body; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9132
Product Name Connector, Circular, Housing, Plug, Cable; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details