Amphenol Corporation connector,metal circ,rt angle plug,size14s,6 #16 solder socket cont,black finis 97-3108B-14S-6S(621)

Description
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Description
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,rt angle plug,size14s,6 #16 solder socket cont,black finis - 70107343 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size14s,6 #16 solder socket cont,black finis
70107343
connector,metal circ,rt angle plug,size14s,6 #16 solder socket cont,black finis 70107343
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70107343
Product Name connector,metal circ,rt angle plug,size14s,6 #16 solder socket cont,black finis
Geometry Right Angle
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details