CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J5668 |
| Product Name | Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |