Amphenol Industrial Circular Connector Plug, Size 22, 9 Position, Cable; Product Range Amphenol Industrial 97-3108A22-16S-621

Description
97-3108A22-16S-621
Request a Quote Datasheet
Description
97-3108A22-16S-621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108A22-16S-621 - PEI-Genesis
Philadelphia, PA, United States
97-3108A22-16S-621

97-3108A22-16S-621

Buy Now
Circular Connector Plug, Size 22, 9 Position, Cable; Product Range Amphenol Industrial - 97J5655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 9 Position, Cable; Product Range Amphenol Industrial
97J5655
Circular Connector Plug, Size 22, 9 Position, Cable; Product Range Amphenol Industrial 97J5655
CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108A22-16S-621 97J5655
Product Name Circular Connector Plug, Size 22, 9 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers