Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-3108A22-14S(946)

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 17M5962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
17M5962
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 17M5962
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5962
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data