Amphenol Industrial Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97-3108A18-1S

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 10 Position, Cable from the Amphenol 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a right-angle plug shell style and utilizes solder socket contacts for reliable electrical connections. It employs a threaded coupling mechanism for secure attachment and is constructed from high-grade aluminum alloy, providing strength and environmental protection. The connector is RoHS compliant, ensuring it meets environmental standards. With a variety of shell styles and insert patterns available, this connector offers flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 10 Position, Cable from the Amphenol 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a right-angle plug shell style and utilizes solder socket contacts for reliable electrical connections. It employs a threaded coupling mechanism for secure attachment and is constructed from high-grade aluminum alloy, providing strength and environmental protection. The connector is RoHS compliant, ensuring it meets environmental standards. With a variety of shell styles and insert patterns available, this connector offers flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 07J0140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
07J0140
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 07J0140
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J0140
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers