Amphenol Industrial Circular Connector Plug, Size 12, 1 Position, Cable; Product Range Amphenol Industrial 97-3108A12-5P

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 1 Position, Cable; Product Range Amphenol Industrial - 72J6392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 1 Position, Cable; Product Range Amphenol Industrial
72J6392
Circular Connector Plug, Size 12, 1 Position, Cable; Product Range Amphenol Industrial 72J6392
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72J6392
Product Name Circular Connector Plug, Size 12, 1 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products